EN
  • EN
  • DE

FT260Q-R

Part No FT260Q-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC BRIDGE USB TO UART/I2C 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203236-FT260Q-R
Manufacturer FTDI, Future Technology Devices International Ltd
Category Integrated Circuits (ICs) Interface Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Protocol USB
Function Bridge, USB to I²C/UART
Interface I²C, UART
Standards USB 2.0
Operating Temperature -40°C ~ 85°C
Package / Case 28-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian FT260Q-R CAD Model

Description

FT260Q-R: An Innovative Interface Solution from FTDI

The FT260Q-R is a cutting-edge USB to UART/I2C interface bridge from Future Technology Devices International Ltd (FTDI) that offers a seamless and efficient solution for adding USB connectivity to a wide array of electronic devices. This versatile chip is designed to cater to the needs of engineers and developers looking for a reliable interface for their projects.

Key Features

  • USB 2.0 Full Speed Compatibility: The FT260Q-R operates at a USB 2.0 full-speed capability, ensuring fast and stable data transfer rates for both UART and I2C communication.
  • UART and I2C Interface: It provides a flexible bridge to full handshake UART or I2C interfaces, allowing for easy integration with microcontrollers and peripheral devices without the need for any USB-specific firmware programming.
  • Comprehensive Operating System Support: This device supports a wide range of operating systems including Windows, Mac OS, Android, and Linux, making it a versatile choice for various applications.
  • Driver-Free Installation: For Windows 10, 8.1, and 8, the FT260Q-R utilizes native HID drivers, eliminating the need for manual driver installation and simplifying the deployment of applications.
  • Compact Form Factor: The QFN-28 package is small and space-efficient, ideal for designs where PCB real estate is at a premium.

Applications

The FT260Q-R can be used in a variety of applications, including but not limited to:

  • USB to UART/I2C bridges for microcontroller-based projects
  • Home automation and IoT devices requiring USB connectivity
  • Industrial control systems
  • USB instrumentation and diagnostic systems
  • Consumer electronics interfacing

Quality and Reliability

FTDI is known for its commitment to quality, and the FT260Q-R is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance and longevity.

With its comprehensive feature set and robust design, the FT260Q-R from FTDI is a top-tier solution for developers looking to enhance their products with USB connectivity. Its ease of integration, broad compatibility, and compact footprint make it an excellent choice for a wide range of USB interface applications.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,714 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess