EN
  • EN
  • DE

FT4232H-56Q-REEL

Part No FT4232H-56Q-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB TO UART/MPSSE QUAD 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features USB Bridge, USB to UART,FIFO USB 2.0 FIFO Interface 56-VQFN (8x8)
Manufacturer FTDI, Future Technology Devices International Ltd
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 56-VFQFN Exposed Pad
Case / Package 56-VQFN (8x8)
Family Name FT4232
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FT4232H-56Q-REEL-ND, 768-1378-6, 768-1378-2, 768-1378-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843970-FT4232H-56Q-REEL
Ultra Librarian 3D Model Ultra Librarian FT4232H-56Q-REEL CAD Model

Description

FTDI FT4232H-56Q-REEL: High-Speed USB to Multi-Purpose UART/MPSSE IC

The FT4232H-56Q-REEL is a versatile USB 2.0 Hi-Speed (480Mb/s) to UART/MPSSE IC from FTDI, Future Technology Devices International Ltd. This integrated circuit is part of FTDI's expansive range of USB interface products, known for their reliability and ease of use. The FT4232H-56Q-REEL is designed to connect a wide array of devices to a host via a high-speed USB interface, providing an ideal solution for applications requiring serial communication or specialized serial protocols implemented via the Multi-Protocol Synchronous Serial Engine (MPSSE).

The device features four independent UART or MPSSE channels, allowing for flexible configuration options to meet the specific needs of various applications. Each channel can be independently configured to use FTDI's well-known Virtual COM port (VCP) drivers, or the D2XX 'Direct' drivers which allow for higher speed data transfer and communication with the MPSSE for synchronous serial protocols such as JTAG, I2C, SPI, or bit-bang mode.

The FT4232H-56Q-REEL is available in a compact QFN-56 package, making it suitable for space-constrained applications. It also supports a wide range of external components, reducing the need for additional circuitry. The operating temperature range of -40°C to +85°C ensures reliable performance across diverse environmental conditions.

Key features of the FT4232H-56Q-REEL include:

  • USB 2.0 Hi-Speed compatible
  • Four UART/MPSSE channels
  • Integrated USB transceivers; no external resistors required
  • Configurable receive and transmit buffer sizes
  • Supports bus-powered, self-powered, and high-power bus-powered USB configurations
  • Integrated power-on-reset circuit
  • Fully compliant with USB 2.0 specifications
  • Low operating and USB suspend current
  • UHCI/OHCI/EHCI host controller compatible

The FT4232H-56Q-REEL is suitable for a wide range of applications, including industrial control, medical equipment, automotive diagnostics, and various consumer electronics. With its high-speed data transfer capabilities and flexible interface options, this IC provides a reliable and efficient solution for any system requiring USB connectivity.

For design, development, and prototyping, FTDI offers comprehensive documentation, driver support, and development modules to facilitate the integration of the FT4232H-56Q-REEL into any project, ensuring a smooth and efficient design process.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess