EN
  • EN
  • DE

1MBH08D-120

Part No 1MBH08D-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description Ratings and characteristics of Fuji IGBT 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1121603-1MBH08D-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1MBH08D-120 CAD Model

Description

The 1MBH08D-120 is a diode module manufactured by Fuji Electric. These modules are designed for a variety of power electronics applications, typically involving rectification and control of electrical current. This particular module is a part of Fuji Electric's diode module family, known for their robust construction and reliable performance in demanding environments.

Applications:

  • AC Motor Drives: Used in the rectifier stage to convert AC power to DC power for driving motors.
  • DC Power Supplies: Essential in converting AC voltage to a stable DC voltage for various electronic devices.
  • Uninterruptible Power Supplies (UPS): Integrated within the power conversion circuitry to ensure continuous power delivery during outages.
  • Welding Equipment: Used in power rectification to supply welding arcs with stable DC current.
  • Renewable Energy Systems: Applied in converting AC power generated by wind turbines or solar inverters to DC power for storage or grid integration.

Features:

  • High Voltage Capability: Designed to handle high voltage levels, making it suitable for industrial applications.
  • High Current Capability: Capable of conducting high current, ensuring efficient power conversion.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety.
  • Compact Design: Space-saving design allows for easy integration into various systems.
  • Robust Construction: Built to withstand harsh environmental conditions and demanding applications.

Benefits:

  • Improved System Efficiency: The efficient diode operation reduces power losses and increases overall system efficiency.
  • Enhanced Reliability: Robust design ensures reliable performance and long service life.
  • Simplified System Design: The compact and isolated design simplifies integration into existing systems.
  • Increased Safety: The isolated baseplate enhances safety by preventing electrical shock hazards.
  • Reduced Maintenance: The durable construction minimizes the need for frequent maintenance and replacement.

This Fuji Electric diode module is an essential component for applications requiring reliable and efficient power conversion. Its high voltage and current capabilities, combined with its robust design and isolation features, make it suitable for a wide range of industrial and commercial uses. Specifications generally include a repetitive peak reverse voltage (VRRM) of 1200V and an average forward current (IFAV) tailored to the specific module rating. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess