The 2DI200D-100 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications and is commonly used in inverter and converter circuits. Its robust design and high-performance characteristics make it suitable for demanding industrial environments.
Applications
- AC motor drives
- Uninterruptible Power Supplies (UPS)
- Welding machines
- Induction heating equipment
- Inverters for renewable energy systems (solar, wind)
Features
- High blocking voltage capability
- Low saturation voltage for reduced power dissipation
- Fast switching speed
- Isolated baseplate for easy mounting and thermal management
- Integrated gate resistor
- High short-circuit withstand capability
Benefits
- Improved energy efficiency due to low switching losses
- Increased system reliability due to robust design
- Simplified system design with integrated components
- Reduced cooling requirements due to lower power dissipation
- Enhanced control performance with fast switching characteristics
Technical Specifications
While specific values can vary with manufacturer documentation, general specifications often include:
- Collector-Emitter Voltage (VCE): Typically around 600V to 1200V
- Collector Current (IC): Typically around 200A
- Gate-Emitter Voltage (VGE): Typically ±20V
- Operating Temperature: -40°C to +150°C (depending on model)
- Isolation Voltage: 2500Vrms
This module is designed for optimal performance in demanding power electronics applications, ensuring reliable and efficient operation.