EN
  • EN
  • DE

2SK2018-01S

Part No 2SK2018-01S
Manufacturer Fuji Electric
Catalog Hard To Find
Description N-channel MOS-FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127182-2SK2018-01S
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2018-01S CAD Model

Description

The 2SK2018-01S is an N-channel power MOSFET manufactured by Fuji Electric. It is designed for high-efficiency switching applications, providing fast switching speeds and low on-resistance. This MOSFET is commonly used in power supplies, motor control circuits, and DC-DC converters.

Applications:

  • Switching Power Supplies: Used to efficiently convert AC voltage to DC voltage in power supplies.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in various electronic systems.
  • Motor Control Circuits: Suitable for controlling the speed and torque of DC motors.
  • Inverters: Used in inverter circuits to convert DC voltage to AC voltage for applications like solar power systems and uninterruptible power supplies (UPS).
  • Lighting Systems: Found in electronic ballast circuits for fluorescent and LED lighting.

Features:

  • N-Channel MOSFET: Allows for efficient current flow and switching.
  • High-Speed Switching: Designed for fast switching speeds to minimize power losses.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • High Avalanche Capability: Offers robustness against voltage spikes and transients.
  • Enhancement Mode: Simplifies gate drive requirements.

Benefits:

  • Improved Efficiency: Reduces power consumption in power conversion applications.
  • Faster Switching: Enables higher frequency operation and smaller component sizes.
  • Enhanced Reliability: Provides stable performance under various operating conditions.
  • Simplified Circuit Design: Requires minimal external components for easier integration.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, increasing component lifespan.

Additional Details:

The 2SK2018-01S is typically available in a TO-220 or similar through-hole package. Key parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). The low gate charge of the device ensures minimal switching losses. This component is designed to operate within a specified temperature range, providing stable performance across various operating conditions. Always consult the datasheet for detailed electrical characteristics and application notes.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess