EN
  • EN
  • DE

2SK3272-01SJ-TE24R

Part No 2SK3272-01SJ-TE24R
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159900-2SK3272-01SJ-TE24R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3272-01SJ-TE24R CAD Model

Description

The 2SK3272-01SJ-TE24R is an advanced variant of the 2SK3272 series, featuring key enhancements tailored for high-performance electronic circuits. Its durability and efficiency are unmatched, making it a critical component in power-intensive applications. Here, we explore its distinct features, benefits, and possible applications.

Features and Benefits:

  • Improved Durability: Built to withstand higher voltage loads, ensuring longevity under extensive use.
  • Precision Switching: Offers precise control over switching operations, crucial for sensitive electronic applications.
  • Reduced Power Loss: Designed with low drain-source resistance for optimal efficiency.
  • Enhanced Packaging: Comes in a heat-resistant, rugged package that simplifies thermal management.
  • Eco-Friendly Design: Compliant with RoHS standards, safe for use in environmentally conscious projects.

Applications and Projects:

  • Telecommunication Equipment: Essential in modems and routers for stable signal processing.
  • Electromechanical Systems: Works effectively in solenoids and actuators due to its precise switching capabilities.
  • Energy Storage Management: Used in battery management systems (BMS) for enhanced energy distribution.
  • Industrial Automation: Integral in automated manufacturing systems, ensuring reliable operational continuity.
  • High-Efficiency Appliances: Supports the functioning of energy-star-rated appliances, contributing to energy conservation.

Additional Details:

The 2SK3272-01SJ-TE24R's advanced design emphasizes both robustness and efficiency, proving indispensable for engineers focused on maximizing device life-span and operational cost-efficiency. It seamlessly fits into cutting-edge development processes, aiding in the progression of smart technologies. Furthermore, its commitment to safety and environmental standards reinforces its role in sustainable technology development. By investing in this component, manufacturers and designers can ensure both innovation and responsibility in their projects.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess