EN
  • EN
  • DE

2SK3586-01

Part No 2SK3586-01
Manufacturer Fuji Electric
Catalog Hard To Find
Description N CHANNEL SILICON POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1127646-2SK3586-01
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3586-01 CAD Model

Description

The 2SK3586-01 is an N-channel power MOSFET from Fuji Electric, designed for high-efficiency switching applications. It is commonly used in power supplies, DC-DC converters, and motor control systems. The device is characterized by its low on-resistance and high avalanche energy, providing reliable performance in demanding environments.

Applications

  • Power Supplies
  • DC-DC Converters
  • Motor Control Systems
  • Inverters
  • Switching Regulators

Features

  • N-Channel MOSFET
  • Low on-resistance
  • High-speed switching
  • High avalanche energy
  • Isolated package

Benefits

  • Enhanced efficiency in power conversion due to low on-resistance, reducing power losses.
  • Improved switching performance for high-frequency applications.
  • Robust and reliable operation in circuits with inductive loads and potential voltage spikes.
  • Simplified thermal management due to the isolated package, allowing direct mounting to heat sinks.
  • Minimized switching losses, contributing to overall system efficiency.

Additional Details

The 2SK3586-01 is engineered to minimize power dissipation during switching, thanks to its low on-resistance. This feature is particularly beneficial in applications where energy efficiency is a critical design consideration. Its high avalanche energy capability provides protection against voltage transients, making it suitable for circuits that drive inductive loads. The isolated package simplifies thermal management, allowing for direct mounting to heat sinks without additional insulation, which can reduce thermal resistance and improve overall thermal performance. The MOSFET is designed to deliver consistent and reliable performance across a wide range of operating conditions, making it a versatile choice for various power management applications. Its fast switching speed further contributes to reduced switching losses, enhancing the efficiency of the system. Additionally, the compact size of the device allows for space-saving designs in modern electronic devices. The robust construction and high-performance characteristics of the 2SK3586-01 make it an ideal choice for demanding applications where reliability and efficiency are paramount. The device is designed to provide stable operation and consistent performance under various operating conditions, making it a reliable component in power electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2682 $62.5364
5+ $25.6560 $128.2800
7+ $24.8544 $173.9808
10+ $24.0529 $240.5290
13+ $23.2513 $302.2669
17+ $20.8454 $354.3718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess