EN
  • EN
  • DE

YG912S6R

Part No YG912S6R
Manufacturer Fuji Electric
Catalog Electronic Wholesale
Description LOW LOSS SUPER HIGH SPEED RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1282618-YG912S6R
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YG912S6R CAD Model

Description

The YG912S6R is an IGBT (Insulated Gate Bipolar Transistor) manufactured by Fuji Electric. IGBTs are semiconductor devices used for switching and amplification in electronic circuits. This particular model is designed for high-power applications, leveraging the advantages of both MOSFETs and bipolar junction transistors to achieve efficient and reliable performance.

Applications

  • Inverters: Used in solar inverters, UPS (Uninterruptible Power Supply) systems, and motor drives.
  • Welding Machines: Provides the necessary switching capabilities for precise control of welding current.
  • Induction Heating: Used in induction heating systems for industrial and commercial applications.
  • Power Supplies: Implemented in various power supply units, including SMPS (Switched-Mode Power Supplies).
  • Traction Drives: Found in electric vehicles (EVs) and hybrid electric vehicles (HEVs) for motor control.

Features

  • High Input Impedance: Simplifies gate drive circuitry.
  • Low On-State Voltage: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Blocking Voltage Capability: Withstands high voltage levels in demanding applications.
  • Robust Avalanche Capability: Provides protection against voltage transients.

Benefits

  • Improved Efficiency: Low on-state voltage reduces power losses, leading to more efficient energy conversion.
  • Simplified Drive Circuitry: High input impedance allows for simpler and more cost-effective gate drive designs.
  • Reliable Performance: Robust design and avalanche capability ensure reliable operation in harsh environments.
  • Reduced System Cost: Integration of MOSFET and BJT characteristics minimizes the need for external components.
  • Increased Power Density: Enables compact and high-power designs.

Additional Details

Specific technical specifications for the YG912S6R, such as voltage and current ratings, switching speeds, and operating temperature range, can be found in the Fuji Electric datasheet for this component. It's crucial to consult the datasheet for precise design parameters and application guidelines. The device typically comes in a standard power semiconductor package designed for efficient heat dissipation, often requiring a heatsink for optimal performance in high-power applications. The device also complies with relevant industry standards for safety and performance. Proper gate drive design is essential to ensure optimal switching performance and prevent damage to the device.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.9683 $87.9683
2+ $72.1794 $144.3588
3+ $69.9237 $209.7711
4+ $67.6680 $270.6720
5+ $65.4123 $327.0615
6+ $58.6451 $351.8706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess