EN
  • EN
  • DE

YG975C6R-S25PP-P

Part No YG975C6R-S25PP-P
Manufacturer Fuji Electric
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158503-YG975C6R-S25PP-P
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG975C6R-S25PP-P CAD Model

Description

The YG975C6R-S25PP-P is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. IGBT modules are semiconductor devices used for high-efficiency switching in power electronics applications. This particular module is designed for demanding applications requiring robust performance and reliability.

Applications:

  • Industrial Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial equipment.
  • Traction Drives: Employed in electric vehicles (EVs), hybrid electric vehicles (HEVs), and trains for propulsion systems.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine converters to convert DC power to AC power for grid connection.
  • Uninterruptible Power Supplies (UPS): Incorporated in UPS systems to provide backup power in case of mains power failure.
  • Welding Machines: Used in inverter-based welding machines to control the welding current and voltage.

Features:

  • High Blocking Voltage: Designed to withstand high voltage levels, providing reliable operation in high-power applications.
  • Low Saturation Voltage: Minimizes power losses during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency switching, reducing switching losses and improving system performance.
  • Robust Short-Circuit Capability: Withstands short-circuit events, protecting the module from damage.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink, enhancing safety and simplifying thermal management.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption in various applications, leading to lower operating costs.
  • Enhanced System Reliability: Provides robust performance and protection against overvoltage and short-circuit conditions.
  • Compact Design: Allows for smaller and lighter power electronic systems.
  • Simplified Thermal Management: Isolated baseplate simplifies heatsink design and improves thermal performance.
  • Reduced Maintenance Costs: High reliability and robust design minimize maintenance requirements.

Additional Details:

Specific technical specifications, such as the maximum voltage and current ratings, switching speeds, and thermal resistance, can be found in the Fuji Electric datasheet for the YG975C6R-S25PP-P module. The module's internal structure typically includes multiple IGBT chips and freewheeling diodes connected in a half-bridge or full-bridge configuration. These modules require proper gate drive circuitry and thermal management for optimal performance and longevity.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Winbond Electronics
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess