EN
  • EN
  • DE

MB39C105WQN-G-JN-EFE1

Part No MB39C105WQN-G-JN-EFE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1301+
Reference case QFN
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 715179-MB39C105WQN-G-JN-EFE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB39C105WQN-G-JN-EFE1 CAD Model

Description

The MB39C105WQN-G-JN-EFE1 is a highly integrated power management IC (PMIC) from Fujitsu Electronics America, Inc. designed for mobile devices and other battery-powered applications. It combines multiple power conversion and control functions into a single chip, enabling efficient power delivery and extended battery life. This PMIC is particularly useful in devices requiring multiple voltage rails and sophisticated power sequencing.

Applications

  • Smartphones: Manages power distribution and battery charging.
  • Tablets: Provides efficient power conversion for various system components.
  • Portable media players: Extends battery life and optimizes performance.
  • Digital cameras: Powers image sensors, processors, and other components.
  • Handheld gaming devices: Optimizes power consumption for extended playtime.

Features

  • Multiple DC-DC converters: Provides various voltage rails for different system components.
  • LDO regulators: Offers low-noise regulated voltages for sensitive circuits.
  • Battery charger: Manages battery charging and discharging.
  • Power sequencing: Controls the order in which different voltage rails are enabled.
  • Protection circuits: Includes overvoltage, overcurrent, and thermal protection.

Benefits

  • Extended battery life: Optimizes power consumption for longer runtimes.
  • Reduced board space: Integrates multiple functions into a single chip.
  • Simplified system design: Provides a complete power management solution.
  • Improved system reliability: Protects against voltage and current surges.
  • Enhanced thermal management: Minimizes heat generation.

Additional Details

The MB39C105WQN-G-JN-EFE1 is typically supplied in a small QFN (Quad Flat No-Leads) package for compact designs. It supports various battery chemistries, including lithium-ion and lithium-polymer. The DC-DC converters can be configured for buck, boost, or buck-boost operation, providing flexibility in voltage regulation. The power sequencing function ensures that voltage rails are enabled in the correct order to prevent system failures. Detailed specifications, including voltage and current limits, are available in the Fujitsu datasheet. This PMIC is commonly used in applications where efficient power management is crucial for performance and battery life. Specific configurations and settings are typically controlled through I2C or other serial interfaces.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess