EN
  • EN
  • DE

MB8464-15L

Part No MB8464-15L
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987251-MB8464-15L
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB8464-15L CAD Model

Description

The MB8464-15L is a 64K (8K x 8) bit high-speed Static RAM (SRAM) manufactured by Fujitsu Electronics America, Inc. This SRAM is known for its fast access times, making it suitable for applications where quick data retrieval is crucial. It's designed for use in a variety of memory-intensive applications.

Applications

  • Cache memory in computer systems
  • Buffer memory in communication equipment
  • High-speed data acquisition systems
  • Industrial control systems
  • Embedded systems requiring fast memory access

Features

  • 64K (8K x 8) bit organization
  • Fast access time (15ns)
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Available in DIP package

Benefits

  • High Speed: The 15ns access time allows for rapid data retrieval, improving overall system performance.
  • Easy Integration: TTL compatible inputs and outputs simplify interfacing with other logic devices.
  • Reliable Operation: Designed for stable and reliable operation over a wide temperature range.
  • Simplified Design: The single 5V power supply simplifies power supply design.
  • Versatile Usage: Suitable for diverse applications requiring high-speed memory.

Technical Specifications

The MB8464-15L requires a single 5V power supply. It features TTL compatible inputs and outputs, making it easy to interface with other logic circuits. The operating temperature range is typically between 0°C and 70°C. The standby current is relatively low, which helps to conserve power when the memory is not being actively accessed. The data retention voltage is specified in the datasheet, ensuring data is retained even when power is temporarily lost. The package type is typically a DIP (Dual In-line Package).

Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. Consult the manufacturer's datasheet for detailed timing diagrams and electrical characteristics to ensure proper implementation in your design.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess