EN
  • EN
  • DE

MB90922NCSPMC-GS-208E1

Part No MB90922NCSPMC-GS-208E1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830194-MB90922NCSPMC-GS-208E1
Ultra Librarian 3D Model Ultra Librarian MB90922NCSPMC-GS-208E1 CAD Model

Description

The MB90922NCSPMC-GS-208E1 is a microcontroller from Renesas Electronics (formerly Fujitsu). It is a member of the F²MC-16LX family of 16-bit microcontrollers, known for their balanced performance, integration, and low-power consumption. These features make them suitable for various embedded control applications.

Applications

  • Automotive systems (e.g., body control, dashboard electronics)
  • Industrial automation (e.g., PLCs, motor control)
  • Home appliances (e.g., washing machines, refrigerators)
  • Security systems
  • Medical devices

Features

  • 16-bit F²MC-16LX CPU core
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage
  • Multiple timers and counters, including PWM timers
  • Serial communication interfaces: UART, SPI, I²C
  • A/D converters (Analog-to-Digital)
  • D/A converters (Digital-to-Analog)
  • CAN (Controller Area Network) interface for communication
  • Input/Output ports with interrupt capabilities
  • Low-power operation modes
  • Watchdog timer

Benefits

  • High performance for complex control algorithms
  • Integrated peripherals reduce external component count and system cost
  • CAN interface provides robust communication in networked systems
  • Low-power design extends battery life in portable applications
  • Flexible I/O options for versatile interfacing with external devices

Additional Details

The MB90922NCSPMC-GS-208E1 typically operates within a voltage range of 3V to 5.5V. The operating temperature range is generally industrial grade, often specified as -40°C to +85°C. The Flash memory and RAM capacity vary depending on the exact device configuration. The CAN interface enables reliable communication in automotive and industrial networks. Renesas provides development tools, including compilers, debuggers, and emulators, to support software development for this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess