EN
  • EN
  • DE

MB95F398HPMC-ES-SNE2

Part No MB95F398HPMC-ES-SNE2
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994962-MB95F398HPMC-ES-SNE2
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F398HPMC-ES-SNE2 CAD Model

Description

The MB95F398HPMC-ES-SNE2 is a microcontroller from Fujitsu Electronics America, Inc., belonging to the MB95390 series. This series is known for its cost-effectiveness and suitability for a variety of embedded control applications, especially those requiring precise control and a moderate amount of memory.

Applications

  • Consumer electronics: Specifically designed for applications like air conditioners, washing machines, refrigerators, and other white goods requiring motor control and user interface functionalities.
  • Industrial control systems: Used in basic industrial automation tasks, such as controlling motors, actuators, and sensors.
  • Home appliances: Well-suited for managing appliance features and functionalities.
  • Motor control applications: Efficiently manages motor operations in various devices.

Features

  • CPU core: Incorporates a proprietary Fujitsu 8-bit CPU core, known for its efficiency and compact instruction set.
  • Memory: Features a flash memory capacity tailored for embedded applications, offering sufficient space for program storage and data management. The specific memory size may vary depending on the exact configuration.
  • I/O ports: Provides multiple general-purpose input/output (GPIO) pins for interfacing with external devices and sensors.
  • Timers/counters: Includes several timer and counter modules that can be used for timing events, generating PWM signals, and capturing input signals.
  • Communication interfaces: Equipped with serial communication interfaces, such as UART, SPI, and I2C, enabling communication with other microcontrollers, sensors, and peripherals.
  • Analog-to-digital converter (ADC): Features an integrated ADC for converting analog signals from sensors into digital data for processing.
  • Low-voltage detection: Offers a low-voltage detection circuit to monitor the power supply voltage and trigger reset or interrupt signals when the voltage drops below a certain threshold, ensuring safe operation.

Benefits

  • Cost-effective solution: Provides a balance of performance and cost, making it suitable for high-volume consumer and industrial applications.
  • Flexible I/O options: Enables easy integration with various sensors, actuators, and other peripherals.
  • Energy efficiency: Designed for low-power consumption, extending the battery life of portable devices.
  • Robust communication capabilities: Supports various serial communication protocols for seamless data exchange with other devices.
  • Simplified development: Supported by a comprehensive development toolchain, including compilers, debuggers, and emulators, streamlining the software development process.
  • Reliable performance: Manufactured with high-quality materials and undergoes rigorous testing to ensure reliable operation in harsh environments.

Technical Specifications

While specific technical specifications such as memory size and clock speed vary among the MB95390 series, the MB95F398HPMC-ES-SNE2 typically operates with a clock frequency suitable for real-time control tasks. The device often includes multiple PWM outputs, several channels of ADC with a resolution of 10 bits or higher, and a variety of package options (e.g., QFP, LQFP) to accommodate different board layouts and space constraints.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess