EN
  • EN
  • DE

SSM2167-1RMZ-R7

Part No SSM2167-1RMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO MONO AB 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2.5 V to 5.5 V
Features Microphone, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 341117-SSM2167-1RMZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2167-1RMZ-R7 CAD Model

Description

SSM2167-1RMZ-R7 Microphone Preamplifier IC from Analog Devices Inc.

The SSM2167-1RMZ-R7 is a compact, feature-rich, low-power microphone preamplifier optimized for improving the voice quality in a variety of audio applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this integrated circuit (IC) is designed to provide a comprehensive solution for microphone signal conditioning in a small package.

With its built-in fixed 20 dB gain amplifier, variable compressor, and noise gate, the SSM2167-1RMZ-R7 is ideal for portable devices where space is at a premium and power efficiency is crucial. The compressor can be configured to provide a gentle compression suitable for leveling out the audio signal or a more aggressive compression for applications where a constant output level is desired.

The noise gate feature of the SSM2167-1RMZ-R7 helps to eliminate background noise when the input signal level falls below a set threshold, making it perfect for communication devices, such as mobile phones and headsets, where clarity is paramount. Additionally, the device offers a downward expander which further enhances noise suppression capabilities.

Key features of the SSM2167-1RMZ-R7 include:

  • Low power operation, making it suitable for battery-powered devices.
  • On-chip voltage regulator that allows for a wide range of supply voltages.
  • Adjustable compression ratio and attack/release times for versatile signal processing.
  • Internal voltage reference that eliminates the need for external components.
  • Integrated bypass switch for direct comparison between processed and unprocessed audio signals.

The SSM2167-1RMZ-R7 comes in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant, ensuring it meets the latest environmental standards for electronic components. This IC is an excellent choice for designers who require a high-quality audio front-end with minimal external components and PCB space usage.

Whether you're developing a voice-activated system, a digital camera with video recording capability, or any other audio-sensitive product, the SSM2167-1RMZ-R7 from Analog Devices Inc. offers a reliable and efficient solution for your microphone preamplification needs.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5448 $50.8960
48+ $2.0880 $100.2240
75+ $2.0228 $151.7100
103+ $1.9575 $201.6225
133+ $1.8923 $251.6759
177+ $1.6965 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,481 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess