EN
  • EN
  • DE

MBM27C4001-12Z

Part No MBM27C4001-12Z
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076448-MBM27C4001-12Z
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM27C4001-12Z CAD Model

Description

The MBM27C4001-12Z is a 4-megabit (512K x 8-bit) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Fujitsu. It is designed for applications requiring non-volatile storage of data or program code, where the contents need to be retained even when power is removed. The '12' in the part number typically indicates an access time of 120ns. This EPROM provides a cost-effective and reliable solution for storing firmware, boot code, and other critical data in embedded systems.

Applications:

  • Embedded systems
  • Microcontroller program storage
  • Firmware storage
  • Boot code storage
  • Industrial control systems

Features:

  • 4-megabit (512K x 8-bit) storage capacity
  • CMOS technology for low power consumption
  • Fast access time: 120ns (indicated by '-12')
  • Erasable and reprogrammable
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state output

Benefits:

  • Non-volatile storage: Retains data even when power is removed, ensuring data integrity.
  • Reprogrammable: Allows for easy updates and modifications to stored data or code.
  • Fast access time: Enables quick retrieval of data, improving system performance.
  • Low power consumption: Extends battery life in portable applications.
  • Easy to interface: TTL compatible inputs and outputs simplify integration with other components.

The MBM27C4001-12Z is commonly used in applications where non-volatile storage is required, such as embedded systems, industrial control systems, and consumer electronics. Its fast access time and low power consumption make it well-suited for performance-critical applications. The device can be erased using ultraviolet light through a quartz window on the package, allowing for multiple reprogramming cycles. The three-state output allows for easy connection to a microprocessor or other memory devices. The organization of the memory is 512K words by 8 bits allowing for the storing of bytes. This allows it to be used in a wide range of devices that use byte sized data, or larger. It has proven to be a long lasting and versatile integrated circuit. In conclusion, the MBM27C4001-12Z is a reliable and cost-effective EPROM that provides non-volatile storage and reprogrammability for a variety of applications. Its fast access time and low power consumption make it a suitable choice for embedded systems and other performance-critical applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess