EN
  • EN
  • DE

C1333A.21.10

Part No C1333A.21.10
Manufacturer General Cable/Carol Brand
Catalog Multiple Conductor Cables
Description CABLE 2COND 20AWG GRAY 1000'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer General Cable/Carol Brand
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 20 AWG
Conductor Strand 7/28; 10/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.206" (5.23mm)
Length 1000.0' (304.8m)
Jacket Color Gray
Features Drain Wire
Voltage 300V
Operating Temperature Range -20°C ~ 80°C
Usage Audio-Video, Home
Jacket (Insulation) Thickness 0.028" (0.70mm)
Conductor Insulation Polyethylene (PE)
Win Source Part Number 760383-C1333A.21.10
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name C13333_MIRELLA-CL
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian C1333A.21.10 CAD Model

Description

The General Cable/Carol Brand C1333A.21.10 is a medium popularity electronic component with limited supply and demand status.

  • Type: Multi-conductor cable
  • Applications: Audio-Video and Home
  • Voltage Rating: 300V
  • Operating Temperature: -20°C to 80°C
  • Conductors: 2
  • Wire Gauge: 20 AWG
  • Length: 1000.0' (304.8m)

You May Also Be Interested in

General Cable/Carol Brand
CABLE 15COND 22AWG GRAY 100'
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / High Performance Cable Multi
Need more? Email Us
Alpha Wire
CABLE 3COND 24AWG SLATE 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 2COND 18AWG RED SHLD 500'
Need more? Email Us
TE Connectivity
55PC CABLE / High Performance Cable Multi
Lowest to $15.6965
3M
MULTI-PAIR 14COND 28AWG GRY 100'
Need more? Email Us
Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us
Alpha Wire
CABLE 2COND 10AWG WHT SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 20AWG GRY SHLD 1000'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess