EN
  • EN
  • DE

CG1201P1R

Part No CG1201P1R
Manufacturer General Cable/Carol Brand
Catalog Fiber Optic Cables
Description 120F 62.5 MM TB OFNR DISTRIBTN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables
Features Fiber Optic Cable Orange Multimode 125µm -
Manufacturer General Cable/Carol Brand
Series NEXTGEN®
Package Spool
Operating Temperature Range -20°C ~ 70°C
Family Name CG1201
ECCN EAR99
HTSUS 8544.70.0000
Quantity per package 1640
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872492-CG1201P1R
Ultra Librarian 3D Model Ultra Librarian CG1201P1R CAD Model

Description

The General Cable/Carol Brand CG1201P1R is a NEXTGEN fiber optic cable manufactured by General Cable/Carol Brand.

  • Temperature Range: -20°C to 70°C
  • Package: spool
  • Quantity per Package: 1640
  • Usage: electronic devices and circuits
  • Popularity: medium
  • Supply and Demand Status: limited

You May Also Be Interested in

Panduit Corp
OM4 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-ST DUPLEX 2M / Cable Fiber Optic LC Duplex To ST (2) 50/125 6.6' (2.0m)
Lowest to $25.5299
Panduit Corp
OM3 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Assmann WSW Components
CABLE FIBER OPTIC 1M / Cable Fiber Optic LC Duplex To ST (2) 9/125 3.3' (1.0m)
Need more? Email Us
Assmann WSW Components
CABLE FIBER OPTIC 15M / Cable Fiber Optic LC Duplex To SC Duplex 9/125 49.2' (15.0m)
Need more? Email Us
Belden Inc.
FX PIGTAIL OM3 LCW5_SX BR_250
Need more? Email Us
Belden Inc.
FXPC OM1 SC_SX SC_SX 3M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 15M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess