EN
  • EN
  • DE

GV-N4090AORUSX W-24GD

Part No GV-N4090AORUSX W-24GD
Manufacturer GIGABYTE Global
Catalog Graphics
Description Gigabyte GeForce RTX 4090 24GB AORUS Xtreme Waterforce
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475082-GV-N4090AORUSX W-24GD
Manufacturer GIGABYTE Global
Ultra Librarian 3D Model Ultra Librarian GV-N4090AORUSX W-24GD CAD Model

Description

The GIGABYTE GV-N4090AORUSX W-24GD takes gaming and content creation to the next level with its GeForce RTX 4090 24GB AORUS Xtreme Waterforce GPU. This premium graphics card is designed for enthusiasts seeking unrivaled performance, cooling, and aesthetics. It features NVIDIA's most powerful RTX 4090 GPU, equipped with a massive 24GB of GDDR6X memory, to handle ultra-high resolutions, complex simulations, and intensive workloads with ease. The AORUS Xtreme Waterforce introduces a sophisticated water cooling solution, ensuring optimal temperatures and consistent performance during extended gaming sessions or demanding creative projects. Its custom water block covers critical components, delivering superior cooling efficiency. With RGB Fusion 2.0, users can customize lighting to match their system's style. Offering advanced features like real-time ray tracing and DLSS, the GV-N4090AORUSX W-24GD sets a new standard for what gamers and creators can expect from a top-of-the-line graphics card.

You May Also Be Interested in

Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
NVIDIA Tesla K20X
Need more? Email Us
Supermicro
RADEON HD 5450 NOISELESS EDITION
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
Lenovo 00YL371
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess