EN
  • EN
  • DE

44M30-10-1-3N

Part No 44M30-10-1-3N
Manufacturer Grayhill Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022206-44M30-10-1-3N
Categories OEM Parts(0-9)
Manufacturer Grayhill Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 44M30-10-1-3N CAD Model

Description

The Grayhill Inc. 44M30-10-1-3N is a robust and reliable rotary switch designed for a variety of applications requiring precise and durable switching capabilities. This switch is part of the Grayhill's 44M series, known for their rugged construction and long operational life.

Applications

  • Industrial control panels: Used for selecting different operating modes or parameters in industrial machinery.
  • Medical equipment: Found in diagnostic and therapeutic devices requiring precise control settings.
  • Military and aerospace applications: Employed in communication systems, navigation equipment, and control panels due to its high reliability and durability.
  • Test and measurement instruments: Used in oscilloscopes, signal generators, and other instruments for selecting ranges and functions.
  • Communication equipment: Incorporated in radio transceivers, audio mixers, and other communication devices.

Features

  • Rotary Switch: Allows for selection between multiple positions by rotating the shaft.
  • 30° Angle of Throw: Provides distinct and positive indexing between positions.
  • 10 Positions: Offers a wide range of selectable options.
  • 1 Deck: Single pole configuration for simple switching operations.
  • 1 Pole: Single circuit control per position.
  • Non-Shorting Contacts: Prevents momentary connection between adjacent positions during switching.
  • Solder Lug Terminals: Ensures secure and reliable wire connections.
  • Metal Shaft and Housing: Provides durability and protection against harsh environments.
  • IP67 Sealed Option Available: Some versions offer protection against dust and water ingress.

Benefits

  • High Reliability: Ensures consistent performance in demanding applications.
  • Long Operational Life: Reduces the need for frequent replacements.
  • Precise Switching: Provides accurate and repeatable selection of positions.
  • Durable Construction: Withstands harsh environments and mechanical stress.
  • Versatile Applications: Suitable for a wide range of industrial, medical, and military uses.
  • Easy to Install: Solder lug terminals simplify wiring and connection.

Additional Details

The 44M30-10-1-3N rotary switch is designed with high-quality materials to ensure durability and reliability. The metal shaft and housing provide protection against mechanical stress and environmental factors. The non-shorting contacts prevent momentary connections between positions, ensuring clean and accurate switching. The solder lug terminals offer a secure and reliable method for wire connections. The switch is available in various configurations, including sealed options for protection against dust and water ingress.

Electrical Specifications (Typical):

  • Contact Resistance: Typically less than 20 milliohms.
  • Insulation Resistance: Typically greater than 1,000 megohms.
  • Dielectric Strength: Typically 1,000 VAC minimum.

Mechanical Specifications (Typical):

  • Operating Temperature: -40°C to +85°C.
  • Rotational Life: Typically 25,000 cycles.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess