EN
  • EN
  • DE

2SB1027-J

Part No 2SB1027-J
Manufacturer Guangdong Kexin Industrial Co.,Ltd
Catalog Hard To Find
Description PNP Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number 1124744-2SB1027-J
Manufacturer Homepage www.chinakexin.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SB1027-J CAD Model

Description

The 2SB1027-J is a PNP silicon epitaxial planar transistor manufactured by Guangdong Kexin Industrial Co., Ltd. It is primarily designed for use in amplifier and switching applications. Its characteristics make it suitable for various electronic circuits requiring moderate power dissipation and gain.

Applications

  • Audio Amplifiers: Used as a driver or output stage in audio amplifiers for signal amplification.
  • Switching Circuits: Employed in switching applications for controlling current flow in electronic devices.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation and power management.
  • Motor Control Circuits: Used in motor control systems to manage the speed and direction of DC motors.
  • General Purpose Amplification: Suitable for various general-purpose amplification applications in electronic circuits.

Features

  • PNP Configuration: Offers a PNP transistor configuration for complementary circuit designs.
  • High Collector-Emitter Voltage (VCEO): Provides a high breakdown voltage for reliable operation.
  • High Collector Current (IC): Capable of handling significant collector current levels.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation during saturation.
  • High Current Gain (hFE): Provides sufficient current gain for amplification purposes.

Benefits

  • Reliable Performance: Offers reliable performance in various amplifier and switching applications.
  • Efficient Switching: Low saturation voltage ensures efficient switching operation.
  • Versatile Application: Suitable for a wide range of electronic circuit applications.
  • Compact Size: Available in a compact package for easy integration into electronic devices.
  • Cost-Effective Solution: Provides a cost-effective solution for transistor requirements.

The 2SB1027-J typically features a TO-92 or similar through-hole package for easy mounting on printed circuit boards. It has a specified collector-emitter breakdown voltage, collector current rating, and power dissipation capability suitable for its intended applications. The transistor's current gain (hFE) is an important parameter for amplifier design, and it is typically specified over a range of collector currents. Its frequency response is sufficient for audio frequency applications and some switching applications. It is also designed to provide good linearity in amplifier circuits, minimizing distortion. Like many modern components, it is likely lead-free and RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $1.9566
UTC
Lowest to $0.0622
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
STMicroelectronics
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Samsung
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess