EN
  • EN
  • DE

2SB1219A-S

Part No 2SB1219A-S
Manufacturer Guangdong Kexin Industrial Co.,Ltd
Catalog Transistors (BJT) - Single
Description PNP Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number 1124822-2SB1219A-S
Manufacturer Homepage www.chinakexin.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1219A-S CAD Model

Description

The 2SB1219A-S is a PNP silicon epitaxial transistor manufactured by Guangdong Kexin Industrial Co., Ltd. It is designed for use in various amplifier and switching applications. This transistor features a low saturation voltage and high current gain, making it suitable for efficient power management and signal amplification.

Applications:

  • Power Amplifiers
  • Switching Circuits
  • Motor Control
  • DC-DC Converters
  • Linear Regulators

Features:

  • PNP Silicon Epitaxial Transistor: Utilizes PNP technology for efficient current control.
  • Low Saturation Voltage: Minimizes power loss during switching operations.
  • High Current Gain (hFE): Provides significant amplification of input signals.
  • High Collector Current: Capable of handling substantial current flow.
  • Compact Package: Designed for easy integration into circuit boards.

Benefits:

  • Efficient Power Management: Low saturation voltage reduces power dissipation.
  • Enhanced Signal Amplification: High current gain provides excellent signal boosting capabilities.
  • Reliable Switching Performance: Ensures stable and consistent switching operations.
  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Compact Design: Saves space on printed circuit boards.

Additional Details:

The 2SB1219A-S transistor is engineered for optimal performance in various electronic applications. Its key specifications include a collector-emitter voltage (VCEO) rating that ensures safe operation within specified voltage limits, a high DC current gain (hFE) that guarantees efficient amplification, and a low saturation voltage (VCE(sat)) that minimizes power loss. This transistor is commonly used in audio amplifiers, power supplies, and motor control circuits. Always consult the datasheet for detailed specifications and application guidelines to ensure proper and safe usage.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess