EN
  • EN
  • DE

HFJ11-2450ERL

Part No HFJ11-2450ERL
Manufacturer Halo Electronics Inc
Catalog OEM Parts (F - I)
Description Conn RJ-45 Integrated Magnetics F 8 POS 2.54mm Solder RA Thru-Hole 7 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type RJ45
Contact Material Ferrite
Depth 21.59 mm
Gender Female
Lead Free Yes
Length 15.88 mm
Mount Through Hole
Number of Contacts 8
Number of Ports 1
Number of Positions 8
Number of Positions Loaded 8
Orientation Right Angle
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1062695-HFJ11-2450ERL
Categories OEM Parts(F-I)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFJ11-2450ERL CAD Model

Description

The HFJ11-2450ERL is an RJ45 connector module manufactured by Halo Electronics Inc. It is designed for Ethernet connectivity in various networking applications. This connector integrates magnetics for signal conditioning and isolation, ensuring reliable data transmission and protecting sensitive electronic components from voltage surges and noise.

Applications:

  • Ethernet Networking: Used for connecting devices to Ethernet networks in homes, offices, and industrial environments.
  • Industrial Automation: Employed in industrial automation equipment for reliable data communication between devices.
  • Telecommunications: Suitable for telecommunications equipment, such as routers, switches, and modems.
  • Embedded Systems: Utilized in embedded systems requiring Ethernet connectivity for data acquisition and control.
  • Network Interface Cards (NICs): Used in network interface cards for desktop computers, laptops, and servers.

Features:

  • Integrated Magnetics: Incorporates magnetics for signal conditioning and isolation, enhancing signal integrity and protecting against voltage surges.
  • RJ45 Connector: Standard RJ45 interface for easy connection to Ethernet cables.
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards (PCBs).
  • LED Indicators: Features integrated LED indicators for displaying link and activity status.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Reliable Connectivity: Provides reliable Ethernet connectivity for data transmission in various applications.
  • Enhanced Signal Integrity: Integrated magnetics improve signal integrity and reduce electromagnetic interference (EMI).
  • Surge Protection: Offers protection against voltage surges, preventing damage to connected devices.
  • Easy Installation: Through-hole mounting simplifies installation on PCBs.
  • Visual Status Indicators: LED indicators provide visual feedback on link and activity status.

Additional Details:

The HFJ11-2450ERL connector module is designed to meet the requirements of IEEE 802.3 standards for Ethernet connectivity. It supports data rates of up to 100 Mbps (Megabits per second). The connector's mechanical design ensures a secure and reliable connection to Ethernet cables.

When selecting the HFJ11-2450ERL, engineers should consider the specific requirements of their application, including data rate, isolation voltage, and operating temperature range. Proper PCB layout is essential to minimize EMI and ensure optimal performance. The connector should be properly grounded to provide effective surge protection.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess