EN
  • EN
  • DE

LG11-0366NTRLTR

Part No LG11-0366NTRLTR
Manufacturer Halo Electronics Inc
Catalog OEM Parts (J - L)
Description Common Mode Chokes / Filters CMC SMD Gullwing 1111 36uH 0.45Ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Resistance (DCR) 450 mΩ
Height 5.08 mm
Inductance 36 µH
Lead Diameter 460 µm
Lead Pitch 1.27 mm
Length 7.62 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Shielding Shielded
Width 7.11 mm
Win Source Part Number 994681-LG11-0366NTRLTR
Categories OEM Parts(J-L)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LG11-0366NTRLTR CAD Model

Description

The supply and demand status of this product is in shortage.

  • Category: OEM Parts(J-L)
  • Alternative Parts: cross-reference
  • Length: 7.62mm
  • Height: 5.08mm
  • Inductance: 36μH
  • DC Resistance (DCR): 450mΩ
  • Operating Temperature Range: from -40°C to 85°C
  • RoHS Compliant: Yes
  • Lead Pitch: 1.27mm
  • Lead Diameter: 460μm
  • Shielded: Yes
  • Mounting Technology: SMD (SMT)

You May Also Be Interested in

Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
LSI Computer Systems
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Intel
Need more? Email Us
Linear Technology
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4684 $59.2416
58+ $2.0254 $117.4732
89+ $1.9621 $174.6269
122+ $1.8988 $231.6536
158+ $1.8355 $290.0090
211+ $1.6456 $347.2216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess