The Halo Electronics Inc TG110-AMX2NX is a common mode choke designed to mitigate unwanted noise and interference in electronic systems. It's a crucial component for ensuring Electromagnetic Compatibility (EMC) and reducing Electromagnetic Interference (EMI) across a wide range of applications. This choke effectively suppresses common mode noise, which is a type of electrical noise that appears simultaneously on multiple conductors relative to a common reference point.
Applications:
- Power Supplies (AC/DC & DC/DC): Used in both AC/DC and DC/DC power supplies to filter common mode noise from the input power line. This prevents noise from propagating into the system and improves power supply stability.
- Inverters (Solar & Motor): Employed in solar inverters and motor inverters to reduce common mode noise generated by the inverter's switching action. This ensures EMC compliance and prevents interference with other equipment.
- LED Lighting: Integrated into LED drivers to suppress noise emitted from the LED circuit, minimizing interference with nearby electronic devices and ensuring stable lighting performance.
- Communication Equipment (Routers, Switches): Utilized in networking equipment such as routers and switches to filter noise on data lines, ensuring reliable data transmission and preventing network errors.
- Industrial Automation Systems: Found in industrial control systems to reduce noise in sensor and actuator circuits, improving the accuracy and reliability of automation processes.
Features:
- High Common Mode Attenuation: Provides significant attenuation of common mode noise across a wide frequency range.
- Compact Size: Designed with a small footprint for easy integration into various circuit board layouts, saving space and simplifying design.
- High Impedance: Offers high impedance to common mode currents, effectively blocking noise propagation.
- Low DC Resistance: Maintains low DC resistance to minimize power loss and voltage drop across the choke, improving efficiency.
- RoHS Compliance: Complies with RoHS directives, ensuring environmental safety and reducing the use of hazardous substances.
Benefits:
- Improved EMC Performance: Reduces electromagnetic interference, ensuring compliance with regulatory standards such as FCC and CE.
- Enhanced System Reliability: Filters noise that can disrupt electronic circuits, improving the stability and reliability of electronic systems.
- Reduced Noise Emission: Minimizes noise emitted from electronic devices, preventing interference with nearby equipment and creating a cleaner electromagnetic environment.
- Optimized Signal Integrity: Filters noise on data lines, ensuring clear and accurate data transmission, reducing data errors and improving communication performance.
- Increased Product Lifespan: Protects sensitive components from noise-induced damage, extending the lifespan of electronic products and reducing maintenance costs.
The specific electrical characteristics of the TG110-AMX2NX, such as its inductance value, rated current, and DC resistance, are crucial for proper application. The core material and winding configuration are optimized to achieve high common mode impedance and low differential mode impedance. This allows the choke to effectively block common mode noise while having minimal impact on the desired signal. Detailed specifications are usually available in the manufacturer's datasheet.
Careful selection of the TG110-AMX2NX, with consideration for the operating frequency, current rating, and impedance characteristics, is essential to achieve optimal noise suppression performance in the target application. Consulting the manufacturer's datasheet and application notes is highly recommended for correct implementation and performance optimization.