EN
  • EN
  • DE

1481WN4SS1711

Part No 1481WN4SS1711
Manufacturer Hammond Manufacturing
Catalog Box Components
Description WINDOW NEMA4 STEEL 18.7X12.7" / Metal, Stainless Steel Window Kit 18.690" L x 12.690" W x 0.250" H (474.73mm x 322.33mm x 6.35mm) Natural
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr Hammond Manufacturing
Series 1481WN4
Package Box
Product Status Active
Type Window Kit
For Use With/Related Products Enclosures
Size / Dimension 18.690" L x 12.690" W x 0.250" H (474.73mm x 322.33mm x 6.35mm)
Color Natural
Material Metal, Stainless Steel
Base Product Number 1481
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 518860-1481WN4SS1711
Ultra Librarian 3D Model Ultra Librarian 1481WN4SS1711 CAD Model

Description

The 518860-1481WN4SS1711 is a window kit designed for enclosures and racks.

  • Series: 1481WN4
  • Color: Natural
  • Material: Metal and stainless steel
  • Suitable for: Use with enclosures
  • Size: 18.690" L x 12.690" W x 0.250" H (474.73mm x 322.33mm x 6.35mm)
  • Manufacturer: Hammond Manufacturing
  • Status: Active product

You May Also Be Interested in

Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLASTIC RED 10/PACK / Red Plastic Open Bezels For 1455N Enclosures- 10/Pack
Lowest to $14.1496
Hammond Manufacturing
BEZEL SOLID PLASTIC BLK 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLAS YELLOW 2/PACK / Yellow Plastic Open Bezels For 1455Q Enclosures- 2/Pack
Lowest to $6.1250
Hammond Manufacturing
BEZEL OPEN PLAS YELLOW 10/PACK / Open Bezels (For Use W/ Metal End Plate Enclosures), Yellow
Lowest to $25.8794
Bud Industries
PLATE ALUMINUM BOTTOM 6" X 17"
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLASTIC RED 10/PACK / Open Bezels For Use W/ Metal End Plate Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 2/PACK / Red Plastic Solid Bezel For 1455N Enclosures
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess