EN
  • EN
  • DE
  • IT

1554EGY

Part No 1554EGY
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX ABS GRAY 3.54"L X 3.54"W / Light Gray Acrylonitrile Butadiene Styrene Wall Mount Watertight Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1554
Container Type Box
Dimension 3.543" L x 3.543" W (89.99mm x 89.99mm)
Height 2.362" (60.00mm)
Area (L x W) 12.6" (81cm)
Design Cover Included
Material Plastic, ABS
Color Gray
Thickness 0.118" (3.00mm)
Features Card Guides, PCB Supports, Watertight
Ratings IP66, NEMA 4,4X,12,13
Material Flammability Rating UL94 HB
Win Source Part Number 777863-1554EGY
Popularity Medium
Supply and Demand Status Limited
Family Name 1554E
Introduction Date August 17, 2004
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1554EGY CAD Model

Description

The Hammond Manufacturing 777863-1554EGY is a gray-colored product from the 1554 series. It has card guides, PCB supports, and is watertight. The material flammability rating is UL94 HB and is rated IP66, NEMA 4,4X,12,13.

  • Series: 1554
  • Color: Gray
  • Features: Card guides, PCB supports
  • Watertight: Yes
  • Material Flammability Rating: UL94 HB
  • Ratings: IP66, NEMA 4,4X,12,13
  • Thickness: 0.118 inches (3.00mm)
  • Height: 2.362 inches (60.00mm)
  • Materials: Plastic, ABS
  • Cover Included: Yes
  • Shipped From: Digi-Key
  • Family Name: 1554E
  • Dimensions: 3.543 inches L x 3.543 inches W (89.99mm x 89.99mm)
  • Category: Boxes, enclosures, and racks
  • Introduction Date: August 17, 2004
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Limited

You May Also Be Interested in

Serpac
Box Plastic, ABS Almond Cover Included, Hand Held 6.880" L x 4.880" W (174.75mm x 123.95mm) X 1.400" (35.56mm)
Need more? Email Us
Hammond Manufacturing
Box Fiberglass/Polyester Gray Hinged Door, Lid 25.590" L x 21.590" W (649.99mm x 548.39mm) X 12.000" (304.80mm)
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 59H
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 12.01"L X 10"W
Need more? Email Us
Altech corporation
ENCLOSURE GRAY WITH TERMS 93X93X
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Pomona Electronics
BOX ALUM BLUE 2.250"L X 1.130"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us
Hammond Manufacturing
BOX S STEEL NATURAL 8"L X 6"W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess