EN
  • EN
  • DE
  • IT

PF330DCT12LGSL2

Part No PF330DCT12LGSL2
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description FILTER FAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series PF
Type Fan
Voltage - Input 24VDC
Specifications Fan, DC, Square, 230 CFM
Dimension 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Weight 4 lbs (1.8kg)
Win Source Part Number 763259-PF330DCT12LGSL2
Popularity Medium
Supply and Demand Status Limited
Introduction Date October 24, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PF330DCT12LGSL2 CAD Model

Description

The Hammond Manufacturing PF330DCT12LGSL2 is a fan type DC square.

  • CFM: 230
  • Voltage Input: 24VDC
  • Weight: 4 lbs (1.8kg)
  • Series: PF
  • Dimensions: 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
  • Introduction Date: October 24, 2011
  • Estimated EOL Date: 2027
  • Shipped From: Digi-Key
  • ECCN: EAR99
  • Country of Manufacture: United States of America

You May Also Be Interested in

Hammond Manufacturing
AIR CONDITIONER 2500BTU / Rack A/C Unit, 2500 BTU
Need more? Email Us
Hammond Manufacturing
Enclosure Cooling Air Conditioner 230V 50/60 Hz 5000-7000 BTU 8.5/4.5A Running NEMA 12
Lowest to $4,581.0908
Orion Fans
FAN TRAY 115V FRONT ENTRY 340CFM
Need more? Email Us
Hammond Manufacturing
FAN 230VAC 120MM X 1.5" / Rack Fan, AC, Square, 105 CFM 4.72" L x 4.72" W x 1.50" H (119.9mm x 119.9mm x 38.1mm)
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 230V 169CFM / Cfm Filter Fans For Enclosure
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 2000BTU SIDE MT / Indoor Air Conditioner
Need more? Email Us
Hammond Manufacturing
FAN TRAY ASSEMBLY W/3 FANS
Need more? Email Us
Hammond Manufacturing
AIR/WATER HEAT EXCHANGER / Rack A/C Unit, 5118 BTU 4.53" L x 15.75" W x 37.40" H (115.0mm x 400.0mm x 950.0mm)
Need more? Email Us
Hammond Manufacturing
FILTERED FAN BOXES 560CFM 230V / CFM Filtered Fan Box
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess