EN
  • EN
  • DE

09140241711

Part No 09140241711
Manufacturer HARTING
Catalog Heavy Duty Connector Frames
Description FRAME PANEL MOUNT FMALE FOR 6MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Modules 6
Gender Female/Male
Size 24B
Frame Type Docking, Carrier Shell Frame
Material Polycarbonate (PC)
Temperature Range - Operating -40°C ~ 125°C
Includes 1 pc - 1 Frame
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634606-09140241711
Ultra Librarian 3D Model Ultra Librarian 09140241711 CAD Model

Description

N

You May Also Be Interested in

HARTING
FRAME FIXED MALE FOR 6MOD
Need more? Email Us
Amphenol
FRAME FEMALE SZE24 FOR 6MOD
Need more? Email Us
HARTING
FRAME FIXED FMALE SZ24HPR
Need more? Email Us
TE Connectivity
FRAME FIXED MALE SZ8 FOR 2 MOD
Need more? Email Us
HARTING
FRAME ASSEMBLY FEMALE FOR 3MOD
Need more? Email Us
TE Connectivity
Heavy Duty Power Connectors H6BN-T2-M
Lowest to $10.1549
HARTING
FRAME ASSY FMALE SZ24HPR FOR4MOD
Need more? Email Us
HARTING
FRAME ASSEMBLY FEMALE FOR 4MOD
Need more? Email Us
HARTING
FRAME PANEL MOUNT MALE FOR 6MOD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess