EN
  • EN
  • DE

09670019960

Part No 09670019960
Manufacturer HARTING
Catalog D - Sub Connectors
Description D SUB_FEMALE SCREW LOCK_18 MM AL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Connectors
Features Hardware Included
Length - Threaded Portion Below Head 0.476" (12.10mm)
Length - Below Head 0.512" (13.00mm)
Thread Size 4-40 Socket, 4-40 Screw
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1624805-09670019960
Ultra Librarian 3D Model Ultra Librarian 09670019960 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
STM03710524M9SN = Thru-hole
Need more? Email Us
EDAC Inc.
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
EDAC Inc.
629 SERIES RIGHT ANGLE COMBO' D- / 2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $3.8209
EDAC Inc.
622 SERIES RIGHT ANGLE D-SUB REC / 37 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $2.3459
TE Connectivity
CONN D-TYPE RCPT 100P VERT SLDR / 100 Position D-Type Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-TYPE RCPT 26POS VERT SLDR / 26 Position D-Type Receptacle, Female Sockets Connector
Need more? Email Us
Amphenol
CONN BACKSHELL 15POS 180DEG BLK / 15 Position Hinged Backshell Connector Black 180° Unshielded
Lowest to $1.9015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess