EN
  • EN
  • DE

V8P53AA

Part No V8P53AA
Manufacturer Hewlett Packard
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103878-V8P53AA
Categories OEM Parts(T-Z)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V8P53AA CAD Model

Description

The V8P53AA is a product manufactured by Hewlett Packard (HP). Based on the part number format, it is highly likely that this is a power adapter designed for HP laptops. HP power adapters are built to provide the correct voltage and current to charge the laptop's battery and power the system's components.

Applications

  • HP Laptop Charging: Specifically designed to charge HP laptops that are compatible with the adapter's voltage, current, and connector type.
  • Powering HP Laptops: Provides power to HP laptops, allowing them to operate without relying solely on battery power.
  • Portable Power Solution: Used as a portable power source for HP laptops when traveling or working in different locations.

Features

  • HP Compatibility: Designed and tested to work seamlessly with specified HP laptop models.
  • Voltage and Current Regulation: Provides stable and regulated voltage and current to prevent damage to the laptop.
  • Overload Protection: Protects the laptop and adapter from excessive current draw.
  • Short Circuit Protection: Prevents damage in case of a short circuit.
  • Compact Design: Designed to be portable and easy to carry.
  • Durable Construction: Built to withstand daily use and travel.
  • Power Cord Included: Typically includes a power cord for connecting to a wall outlet.

Benefits

  • Reliable Power: Provides a stable and consistent power supply for HP laptops.
  • Safe Charging: Protects the laptop from electrical damage.
  • Convenient Portability: Allows users to easily charge their laptops on the go.
  • Extended Laptop Lifespan: Proper power regulation helps prolong the life of the laptop's battery and components.
  • Guaranteed Compatibility: Ensures compatibility with specified HP laptop models, preventing potential issues caused by using non-compatible adapters.

Additional Details

HP laptop power adapters typically have a specific output voltage and current rating printed on the adapter itself. It is essential to use an adapter that matches the voltage and current requirements of the laptop to avoid damage. The connector type is also crucial for ensuring compatibility. HP often uses different connector types for different laptop models. For specific technical specifications, such as the exact voltage, current, and connector type, refer to the label on the adapter or the documentation for the HP laptop model. The V8P53AA power adapter is designed to meet safety standards and provide a reliable power source for HP laptops.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess