EN
  • EN
  • DE

DF29(2.5)-20DP-0.5V(52)

Part No DF29(2.5)-20DP-0.5V(52)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (C - E)
Description 0.5mm Pitch, 2.5mm Stacking Height Board-to-Board SMT Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Pitch 500 µm
Contact Plating Gold
Contact Resistance 60 mΩ
Contact Voltage Rating (AC) 50 V
Contact Voltage Rating (DC) 0 V
Current Rating 300 mA
Height 2.15 mm
Housing Color Black
Length 7.45 mm
Number of Positions 20
Orientation Straight
Pitch 500 µm
RoHS Non-Compliant
Width 3.4 mm
Win Source Part Number 1055344-DF29(2.5)-20DP-0.5V(52)
Categories OEM Parts(C-E)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF29(2.5)-20DP-0.5V(52) CAD Model

Description

The 1055344-DF29(2.5)-20DP-0.5V(52) is a plug connector designed for FFC/FPC connections.

  • Positions: 20
  • Pitch: 500μm
  • Current Rating: 300mA
  • Length: 7.45mm
  • Orientation: Straight
  • Contact Plating: Gold
  • Contact Resistance: 60 mΩ
  • Height: 2.15mm
  • Width: 3.4mm
  • Housing Color: Black
  • RoHS: Non-compliant
  • Contact Voltage Rating (AC): 50V
  • Contact Voltage Rating (DC): 0V

You May Also Be Interested in

Coilcraft
PoE transformer, for TI TPS23750, 7.5V, SMT, RoHS
Lowest to $3.4947
TT Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TDK Corporation
Lowest to $0.0337
TDK Corporation
Need more? Email Us
Amphenol
Lowest to $15.6410
TDK Corporation
Need more? Email Us
Amphenol Sine Systems Corp
connector comp, c146d insert, contacts not included, for 7+gnd stamped socket cont
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess