EN
  • EN
  • DE

FH23-15S-0.3SHAW(05)

Part No FH23-15S-0.3SHAW(05)
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC BOTTOM 15POS 0.30MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 15 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FH23
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name FH23
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number *FH23-15S-0.3SHAW(05), HFQ515DKR, 586-1316-7-05, HFQ515CT, HFQ515TR, FH2315S03SHAW05
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871836-FH23-15S-0.3SHAW(05)
Ultra Librarian 3D Model Ultra Librarian FH23-15S-0.3SHAW(05) CAD Model

Description

The FH23-15S-0.3SHAW(05) connector from Hirose Electric Co Ltd is a 15 position FPC connector with bottom 0.012" (0.30mm) surface mount and right angle mounting.

  • Positions: 15
  • Connector Type: FPC
  • Mounting: Surface Mount, Right Angle
  • Pitch: 0.012" (0.30mm)
  • Operating Temperature: -55°C ~ 85°C
  • Series: FH23
  • Category: Connectors
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: Reel
  • Quantity per Package: 2500
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.69.4051
  • Other Part Numbers: *FH23-15S-0.3SHAW(05), HFQ515DKR, 586-1316-7-05, HFQ515CT, HFQ515TR, FH2315S03SHAW05
  • Estimated Production Lead Time: 25 weeks

You May Also Be Interested in

Omron
Lowest to $0.7819
Hirose Electric Co Ltd
Lowest to $2.9105
Molex, LLC
Need more? Email Us
Hirose Electric Co Ltd
Lowest to $0.6722
JST Sales America Inc.
Lowest to $0.5149
Molex, LLC
Lowest to $2.6003
Hirose Electric Co Ltd
Lowest to $0.9653
Hirose Electric Co Ltd
Lowest to $0.8286
Omron
Lowest to $0.5385

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4444 $58.6656
58+ $2.0058 $116.3364
90+ $1.9431 $174.8790
123+ $1.8803 $231.2769
159+ $1.8177 $289.0143
213+ $1.6297 $347.1261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess