EN
  • EN
  • DE

2SC2465

Part No 2SC2465
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Trans RF BJT 20V 200mW 4-Pin FPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Hitachi, Ltd
Win Source Part Number 155314-2SC2465
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC2465
Introduction Date August 07, 2014
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 2SC2465 CAD Model

Description

Overview of 2SC2465 Transistor

The 2SC2465 is a high-efficiency NPN bipolar junction transistor that caters to advanced electronic circuit designs. Known for its excellent AC and DC performance, it is employed extensively where high current gain and frequency responsiveness are required. This transistor is a hallmark of quality, demonstrating exceptional heat dissipation and adaptability.

Features and Benefits

  • Exceptional gain bandwidth product: The 2SC2465 offers high gain across a wide bandwidth, making it perfect for applications needing fast signal amplification.
  • Efficient power handling: Its ability to manage significant power loads without degradation ensures sustainability over prolonged periods.
  • Compact and durable: Designed with a focus on space conservation, it features a durable build, essential for high-intensity applications.
  • Temperature resilience: With great thermal resistance, it functions well under varying temperature conditions, adding to its reliability.

Applications

  • High-frequency RF amplifiers
  • Oscillator circuits
  • Telecommunication equipment
  • Industrial control systems
  • Audio frequency amplifier circuits

Additional Details

The 2SC2465 is lauded for its superior performance metrics in both consumer electronics and industrial applications. Its compact form factor does not compromise on operational competencies, often outperforming larger transistors. The material construction and advanced semiconductor technology incorporated in the 2SC2465 allow it to perform effectively across various circuit configurations, making it a versatile component for modern electronic devices. Its optimal power dissipation is exemplary, contributing significantly to its widespread use in power-intensive projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess