EN
  • EN
  • DE
  • IT

2SC5080

Part No 2SC5080
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1125837-2SC5080
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5080 CAD Model

Description

The 2SC5080 is a silicon NPN epitaxial planar transistor manufactured by Hitachi, Ltd. It is designed for high-frequency amplifier applications, particularly in VHF and UHF bands. Its low noise figure and high gain make it suitable for use in communication equipment, television tuners, and other high-performance RF circuits.

Applications

  • VHF/UHF Amplifiers: Used as a low-noise amplifier in VHF and UHF receiver front-ends.
  • Television Tuners: Employed in television tuners for signal amplification and low-noise performance.
  • Communication Equipment: Integrated into communication devices such as transceivers and radio receivers.
  • RF Oscillators: Used in oscillator circuits for generating high-frequency signals.
  • Mixer Circuits: Employed as a mixer in frequency conversion stages of receivers and transmitters.

Features

  • NPN Silicon Epitaxial Planar Transistor: Provides high-frequency performance and reliability.
  • Low Noise Figure: Ensures minimal noise amplification in sensitive receiver circuits.
  • High Gain: Provides significant signal amplification for improved receiver sensitivity.
  • High Transition Frequency (fT): Allows for operation in high-frequency applications.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.
  • Collector-Emitter Voltage (VCEO): Supports a reasonable collector-emitter voltage for versatile applications.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Amplification: High gain provides a significant increase in signal strength.
  • High-Frequency Performance: Suitable for use in VHF and UHF applications due to its high transition frequency.
  • Reliable Operation: Silicon epitaxial planar construction ensures reliable and stable performance.
  • Versatile Applications: Can be used in a variety of RF circuits, including amplifiers, oscillators, and mixers.

Specifications

The 2SC5080 transistor typically features a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 30mA, and a power dissipation (PC) of 200mW. Its transition frequency (fT) is typically around 2 GHz. The noise figure (NF) is typically 2dB at 200 MHz. The current gain (hFE) is typically between 50 and 200, depending on the specific operating conditions.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.6351
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $19.2022
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $1.0800
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.2034
Central Semiconductor Corp
Chip Type 2C5154 Geometry 9201 Polarity NPN | SILICON NPN TRANSISTORS
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $10.4458
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5561 $67.5659
45+ $2.9184 $131.3280
69+ $2.8265 $195.0285
95+ $2.7359 $259.9105
123+ $2.6441 $325.2243
164+ $2.3712 $388.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess