EN
  • EN
  • DE

2SJ387L

Part No 2SJ387L
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon P-Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126782-2SJ387L
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SJ387L CAD Model

Description

The 2SJ387L is a P-channel RF MOSFET manufactured by Hitachi. It is designed for high-frequency applications, particularly in RF amplifiers and switching circuits. This MOSFET aims to deliver high gain, low noise, and efficient performance within RF systems.

Applications:

  • RF Amplifiers
  • RF Switching Circuits
  • High-Frequency Oscillators
  • Wireless Communication Devices
  • Radio Transmitters and Receivers

Features:

  • P-Channel MOSFET: Offers flexibility in circuit design for RF applications.
  • High Gain: Provides significant amplification of RF signals.
  • Low Noise Figure: Minimizes noise contribution in RF circuits, improving signal clarity.
  • Fast Switching Speed: Facilitates efficient switching in high-frequency applications.
  • Low Input Capacitance: Reduces signal loading and enhances high-frequency response.
  • Surface Mount Package: Enables easy integration into compact PCB layouts.

Benefits:

  • Improved RF Performance: High gain and low noise characteristics enhance overall RF system performance.
  • Versatile Applications: Suitable for use in a variety of RF amplifier and switching designs.
  • Reliable Operation: Designed for stable and consistent performance in demanding RF environments.
  • Simplified Integration: Facilitates easy incorporation into RF circuits.
  • Enhanced Signal Quality: Reduces noise and maximizes signal strength in wireless systems.

Additional Details:

The 2SJ387L is packaged for surface mounting, enabling high-density PCB layouts. Key performance parameters, such as gain, noise figure, and operating frequency range, can be found within the Hitachi datasheet. Careful attention should be paid to impedance matching to ensure maximum power transfer and minimal signal reflections. Proper biasing is essential to optimize performance and prevent unwanted oscillations. Consult the official Hitachi datasheet for detailed specifications, application notes, and recommended operating conditions to ensure reliable and optimized performance of the device in the target application.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8332 $62.6656
18+ $6.4264 $115.6752
28+ $6.2266 $174.3448
39+ $6.0256 $234.9984
50+ $5.8247 $291.2350
67+ $5.2218 $349.8606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess