EN
  • EN
  • DE

HD74HC138

Part No HD74HC138
Manufacturer Hitachi, Ltd
Description 3-to-8-line Decoder/Demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1179435-HD74HC138
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC138 CAD Model

Description

The HD74HC138 is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Hitachi. This device is commonly used in memory addressing, data routing, and other digital logic applications where it is necessary to select one of eight outputs based on a 3-bit input address.

Applications:

  • Memory Address Decoding: Selecting a specific memory location within a larger memory array.
  • Data Routing: Directing data to one of eight possible destinations.
  • Peripheral Selection: Enabling one of several peripheral devices connected to a microprocessor.
  • Address Decoding in Microprocessor Systems: Generating chip select signals for various memory and peripheral devices.
  • Industrial Control Systems: Selecting specific control lines in automated machinery.

Features:

  • High Speed Operation: Propagation delay times are minimized due to the CMOS technology.
  • 3-to-8 Line Decoding: Decodes a 3-bit binary input into one of eight mutually exclusive outputs.
  • Multiple Enable Inputs: Features multiple enable inputs for easy cascading and address expansion.
  • Low Power Consumption: CMOS technology ensures low power dissipation.
  • Wide Operating Voltage Range: Operates from 2V to 6V, providing flexibility in system design.
  • Active Low Outputs: The selected output is driven low, while all other outputs are high.

Benefits:

  • Simplified Address Decoding: Reduces the complexity of address decoding circuitry.
  • Increased System Performance: High-speed operation minimizes delays in memory and peripheral access.
  • Reduced Power Consumption: Low power CMOS extends battery life in portable applications.
  • Flexible System Design: Enable inputs allow for easy expansion to larger address spaces.
  • Reduced Component Count: Integrates the decoding function into a single chip.

Additional Details:

The HD74HC138 has three binary select inputs (A, B, and C) and three enable inputs (E1, E2, and E3). The device is enabled when E1 is high and E2 and E3 are low. When enabled, one of the eight outputs (Y0 to Y7) will be low, corresponding to the binary value of the select inputs. The HD74HC138 is available in various package types including DIP and SOIC, with an operating temperature range typically from -40°C to +85°C.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess