The HD74LS06FP from Hitachi is a Hex Inverting Buffer/Driver with Open-Collector High-Voltage Outputs. This device consists of six independent inverting buffers, each with an open-collector output capable of withstanding high voltages. The 74LS06 is commonly used in applications requiring interfacing to high-voltage loads, driving relays, or implementing wired-AND logic functions.
Applications
- Interfacing to high-voltage loads
- Driving relays
- Driving lamps
- Wired-AND logic implementation
- Level shifting
Features
- High-voltage open-collector outputs: up to 30V
- Low-power Schottky TTL circuitry
- High sink current capability: up to 40 mA
- Inverting buffer configuration
Benefits
- Allows interfacing with high-voltage devices and circuits
- Provides efficient driving of relays and other inductive loads
- Enables the implementation of wired-AND logic functions
- Reduces power consumption compared to standard TTL
Additional Details
The HD74LS06FP features six independent inverting buffers, each with an open-collector output stage. The open-collector outputs allow the device to interface with loads operating at voltages higher than the supply voltage of the IC itself (up to 30V). An external pull-up resistor is required for each output to establish the high logic level. The high sink current capability of the outputs enables them to directly drive relays, lamps, and other high-current loads. The inverting buffer configuration provides a logic inversion between the input and output signals. The low-power Schottky TTL circuitry reduces power consumption compared to standard TTL devices.
The wired-AND function is implemented by connecting the open-collector outputs of multiple 74LS06 gates together with a single pull-up resistor. The output will be low if any of the gates have a low output, effectively performing an AND function. The device is useful when needing to switch higher voltage signals than the typical TTL range.