EN
  • EN
  • DE

HM62V16514TTI5SL

Part No HM62V16514TTI5SL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012734-HM62V16514TTI5SL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM62V16514TTI5SL CAD Model

Description

The HM62V16514TTI5SL is a high-speed, low-power static RAM (SRAM) manufactured by Hitachi, Ltd. This memory chip is organized as 1M x 16 bits, offering a significant storage capacity coupled with rapid data access. The 'V' in the part number often indicates a low-voltage operation, the 'TTI' denotes a specific package type (likely a TSOP - Thin Small Outline Package), and '5SL' refers to a 5ns access time and potentially a lead-free (Sn/silver) finish. As an SRAM, it retains data as long as power is supplied, without needing refresh cycles.

Applications:

  • Embedded Systems: Used as main memory or cache memory in high-performance embedded systems requiring substantial memory capacity and fast access times.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for storing routing tables, buffering data, and managing network traffic.
  • Telecommunications Equipment: Employed in telecom infrastructure for buffering data and storing configuration information.
  • Graphics Processing: Utilized in graphics cards and display systems for storing frame buffers, textures, and other graphical data.
  • Industrial Automation: Found in PLCs (Programmable Logic Controllers) and other industrial control devices where large memory and fast access are needed.

Features:

  • High Speed: 5ns access time ensures rapid data access, enhancing system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for energy-efficient systems and battery-powered applications.
  • 1M x 16-bit Organization: Provides a large storage capacity of 1 megabyte, organized as 16-bit words.
  • CMOS Technology: Ensures high performance with minimal power dissipation.
  • TTL Compatible Inputs/Outputs: Allows easy interfacing with standard TTL logic circuits.

Benefits:

  • Improved System Performance: Fast access times enhance the overall speed and responsiveness of systems.
  • Reduced Power Requirements: Low power consumption reduces energy costs and extends battery life in portable applications.
  • Simplified System Design: Static operation simplifies memory control and reduces the complexity of system integration.
  • Easy Integration: TTL compatibility simplifies integration with existing logic circuits and microcontrollers.
  • Large Memory Capacity: Provides ample storage for demanding applications requiring significant memory resources.

The HM62V16514TTI5SL typically operates on a single 3.3V power supply. It is commonly available in a TSOP (Thin Small Outline Package), enabling high-density mounting on printed circuit boards. The operating temperature range is typically from -40°C to +85°C, making it suitable for use in a broad range of environments. Its combination of speed, low power consumption, and large capacity makes it an excellent choice for high-performance applications.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess