The LSHS-M085FF is a surface-mount Schottky Barrier Diode manufactured by Hitachi, Ltd. This diode is designed for high-efficiency rectification and fast switching applications. It offers low forward voltage drop and minimal reverse leakage current, making it suitable for use in various power supplies, DC-DC converters, and other high-frequency circuits.
Applications:
- Switching Power Supplies
- DC-DC Converters
- High-Frequency Inverters
- Polarity Protection Circuits
- Free-wheeling diodes in inductive loads
Features:
- Low forward voltage drop, typically around 0.3-0.5V
- Fast switching speed for high-frequency operation
- Surface-mount package for easy PCB assembly
- High surge current capability
- Low reverse leakage current
- Operating Temperature: -40°C to +125°C
Benefits:
- Improved efficiency in power conversion circuits
- Reduced power dissipation due to low forward voltage drop
- Compact design enabled by surface-mount technology
- Enhanced system reliability with high surge current handling
- Minimized reverse current losses
Additional Details:
The LSHS-M085FF comes in a compact surface-mount package, suitable for automated assembly processes. Its electrical characteristics include a repetitive peak reverse voltage (VRRM) typically rated around 85V, and an average forward current (IF(AV)) that can reach up to 1A, depending on the application and thermal management. The forward voltage (VF) is typically around 0.5V at the rated forward current. This diode is RoHS compliant, ensuring that it meets environmental standards for hazardous substances.
Proper heat sinking and thermal management are crucial for maintaining the diode's performance and reliability, especially in high-current applications. The maximum junction temperature should be carefully monitored to prevent thermal runaway. Careful consideration should be given to the PCB layout to minimize parasitic inductance and capacitance, which can affect the switching performance of the diode.