EN
  • EN
  • DE

XCS203VQ100I

Part No XCS203VQ100I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987049-XCS203VQ100I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS203VQ100I CAD Model

Description

The XCS203VQ100I is a Spartan series Field-Programmable Gate Array (FPGA) from Xilinx. It's designed to offer a cost-effective and flexible solution for various digital logic applications. Part of the Spartan family, it balances performance with low cost. The 'VQ100' indicates it comes in a VQFP (Very thin Quad Flat Pack) package with 100 pins, and the 'I' denotes an industrial temperature range.

Applications:

  • Logic Replacement: Replacing discrete logic components with a programmable solution.
  • Embedded Control: Implementing control logic in embedded systems.
  • Digital Signal Processing (DSP): Performing basic DSP functions.
  • Data Acquisition: Implementing data acquisition systems.
  • Communication Interfaces: Developing custom communication interfaces.

Features:

  • System Gates: Offers a specific number of system gates for implementing logic functions.
  • Configurable Logic Blocks (CLBs): Provides configurable logic blocks that can be programmed to implement custom logic functions.
  • Input/Output Blocks (IOBs): Features programmable I/O pins to interface with external devices.
  • On-Chip RAM: Includes on-chip RAM blocks for data storage.
  • VQFP Package: The VQFP package with 100 pins provides a compact footprint and ease of mounting.

Benefits:

  • Flexibility: Allows designers to implement custom logic and modify it without changing the hardware.
  • Cost-Effectiveness: Provides a cost-effective solution for low to medium volume production.
  • Rapid Prototyping: Enables faster prototyping and development cycles.
  • Reconfigurability: Can be reconfigured in the field to fix bugs or add new features.
  • Industrial Temperature Range: Suitable for applications in harsh industrial environments.

Additional Details:

The XCS203VQ100I operates on a specific supply voltage (e.g., 3.3V or 5V), and its power consumption depends on the application and configuration. The FPGA can be configured using a JTAG interface or other configuration methods. The Xilinx development tools provide a comprehensive environment for designing, simulating, and implementing designs on the XCS203VQ100I. Because it's part of the Spartan family, it targets applications where a balance between cost and performance is essential. The number '203' refers to the logic capacity in terms of equivalent gates. The device is commonly used in a wide variety of industrial, consumer, and communication applications.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess