EN
  • EN
  • DE

BS83B08A-3

Part No BS83B08A-3
Manufacturer Holtek
Catalog END - OF - LIFE
Description 8-Bit Touch Key Flash MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Holtek
Win Source Part Number 1154644-BS83B08A-3
Manufacturer Homepage www.holtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS83B08A-3 CAD Model

Description

The BS83B08A-3 is an 8-bit microcontroller from Holtek Semiconductor. While specific details on this exact part number are limited due to its end-of-life status, general information about similar Holtek microcontrollers can be used to infer its likely features and applications.

Microcontrollers like the BS83B08A-3 typically integrate a CPU, memory (RAM and ROM/Flash), and various peripherals on a single chip. These peripherals commonly include timers, counters, PWM outputs, ADCs (Analog-to-Digital Converters), communication interfaces (UART, SPI, I2C), and I/O ports.

Applications

  • Consumer Electronics: Remote controls, toys, small appliances.
  • Industrial Control: Simple motor control, sensor data acquisition.
  • Home Automation: Lighting control, security systems.
  • Automotive: Dashboard controls, simple automotive applications

Features

  • 8-bit CPU: Executes instructions for program control and data processing.
  • On-Chip Memory: Includes RAM for data storage and ROM/Flash for program storage.
  • Timers/Counters: Used for timing events, generating PWM signals, and counting external pulses.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.
  • Communication Interfaces: UART, SPI, or I2C for communication with other devices.
  • ADC (Analog-to-Digital Converter): Converts analog signals into digital values.

Benefits

  • Compact Size: Integrated design minimizes board space.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Cost-Effective: Offers a good balance of performance and price.
  • Versatile: Can be programmed to perform a wide range of tasks.
  • Easy to Program: Uses a relatively simple instruction set.

Given the part's end-of-life status, detailed specifications are difficult to obtain. However, based on typical 8-bit microcontroller architecture, it likely operates at a relatively low clock speed (e.g., 4MHz to 16MHz) and has a limited amount of memory (e.g., a few KB of RAM and ROM/Flash). The number of I/O pins and the specific peripherals included would vary depending on the specific model within the BS83B08A series. Referencing similar Holtek microcontroller datasheets can offer further insight into expected performance and features.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4308 $51.6960
285+ $0.3534 $100.7190
440+ $0.3424 $150.6560
605+ $0.3314 $200.4970
785+ $0.3203 $251.4355
1,045+ $0.2872 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess