EN
  • EN
  • DE

HT46R4A-44QFP

Part No HT46R4A-44QFP
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063615-HT46R4A-44QFP
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT46R4A-44QFP CAD Model

Description

The HT46R4A-44QFP is an 8-bit high-performance RISC microcontroller manufactured by Holtek. It features on-chip memory, including Flash program memory and SRAM data memory, as well as various peripherals. This microcontroller is designed for a wide range of applications, especially those requiring cost-effectiveness and low power consumption.

Applications:

  • Remote controls: For controlling various electronic devices.
  • Small appliances: In washing machines, refrigerators, and other household appliances.
  • Security systems: For alarm panels and sensor control.
  • Consumer electronics: Such as toys, games, and personal care products.
  • Industrial control: In motor control, sensor interface, and data logging applications.

Features:

  • 8-bit RISC architecture: Provides efficient instruction execution.
  • Flash program memory: Allows for easy reprogramming and updates.
  • SRAM data memory: For storing data during program execution.
  • I/O ports: For interfacing with external devices.
  • Timers/counters: For timing and counting functions.
  • A/D converter (ADC): For analog signal measurement.
  • PWM output: For motor control and dimming applications.

Benefits:

  • High Performance: RISC architecture provides efficient instruction execution.
  • Flexibility: Flash memory allows for easy program updates.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Integrated Peripherals: Reduces the need for external components.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The HT46R4A-44QFP operates from a wide voltage range and includes features such as a watchdog timer to prevent program crashes. It also supports power-saving modes to minimize power consumption when the microcontroller is idle. Programming and debugging can be done using a dedicated ICE (In-Circuit Emulator). The microcontroller is packaged in a 44-pin Quad Flat Package (QFP). Consult the Holtek datasheet for detailed electrical characteristics, pin assignments, and programming information.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Harris Corporation
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess