EN
  • EN
  • DE

CSNG251

Part No CSNG251
Manufacturer Honeywell
Catalog Current Transducers
Description SENSOR CURRENT HALL 180A AC/DC / Current Sensor 180A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Manufacturer Honeywell Sensing and Productivity Solutions
Packaging Bulk
For Measuring AC/DC
Sensor Type Hall Effect, Closed Loop
Current - Sensing 180A
Number of Channels 1
Output Ratiometric, Current
Accuracy ±0.5%
Voltage - Supply ±15V
Response Time 0.5µs
Current - Supply (Max) 10mA
Temperature Range - Operating -40°C ~ 85°C
Polarization Bidirectional
Mounting Through Hole
Case / Package Module, Single Pass Through
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.33.3800
Standard Package 25
Win Source Part Number 1336547-CSNG251
Ultra Librarian 3D Model Ultra Librarian CSNG251 CAD Model

Description

The Honeywell Sensing and Productivity Solutions CSNG251 is a current sensor that uses hall effect and closed loop technology.

  • Current Measurement: up to 180A AC/DC
  • Accuracy: ±0.5%
  • Response Time: 0.5µs
  • Current Supply (max): 10mA
  • Output: ratiometric and current
  • Polarization: bidirectional
  • Temperature Range: -40°C ~ 85°C
  • Package: module, single pass through
  • Packaging: bulk
  • RoHS Compliant: true
  • ECCN: EAR99

You May Also Be Interested in

LEM
Current Sensors RoHS
Lowest to $13.9702
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducer HX 03~50-P
Lowest to $33.6163
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
Maxic
Lowest to $0.1439
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
Riedon
Current Sensors RoHS
Lowest to $297.4799
Tamura
SENSOR
Lowest to $15.3584

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess