EN
  • EN
  • DE

JS-223-B

Part No JS-223-B
Manufacturer Honeywell
Catalog Switches Accessories
Description SWITCH STRGHT LEVER ASSMBLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories
Mfr Honeywell
Series *
Package Bulk
Product Status Active
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9040
Win Source Part Number 1066382-JS-223-B
Ultra Librarian 3D Model Ultra Librarian JS-223-B CAD Model

Description

The Honeywell JS-223-B is a snap-action switch, often used for limit sensing, position detection, and safety interlock applications. Honeywell is a leading manufacturer of sensing and control solutions, and their switches are known for their reliability and durability.

Applications

  • Limit Switches: Detects the presence or absence of an object at a specific location.
  • Position Sensing: Used in machinery and equipment to sense the position of moving parts.
  • Safety Interlocks: Prevents operation of equipment when safety conditions are not met.
  • Door Interlocks: Detects whether a door or cover is open or closed.

Features

  • Snap-Action Mechanism: Provides quick and reliable switching action.
  • Compact Size: Small form factor allows for easy integration into various applications.
  • Durable Construction: Designed to withstand harsh environments and mechanical stress.
  • Various Actuator Options: Available with different actuator types to suit specific needs.

Benefits

  • Reliable Performance: Ensures consistent and dependable switching operation.
  • Long Life: Designed for extended service life, reducing maintenance costs.
  • Easy Installation: Simple mounting options facilitate quick and easy installation.
  • Versatile Applications: Suitable for a wide range of industrial and commercial applications.

Additional Details

The JS-223-B likely features a robust housing and high-quality contacts to ensure reliable performance over a long period. Specifications such as contact rating (voltage and current), operating force, release force, and operating temperature range are essential for proper application. The actuator type is crucial for interfacing with the target object or mechanism. Detailed specifications can be found in the Honeywell datasheet for this product.

You May Also Be Interested in

NKK Switches
Accessory, Hrdware, Metric Locking Ring, Steel W/Zinc/Chromate, Series M, MB20, P, S, SB
Need more? Email Us
Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us
Siemens
Siemens RNV_NA 3SE5000-0AW11 - 3SE50000AW11
Need more? Email Us
Siemens
Label Holder [Siemens] 3SU1900-0AT10-0AA0 Label Holder 4011209963757
Lowest to $1.3978
Honeywell
Pushbutton Switches Sealed OI SEALD TACTIL MAN
Need more? Email Us
TE Connectivity
TOGGLE HALF BOOT BLACK /
Lowest to $13.2248
Omron
CAP PUSHBUTTON ROUND BLUE / Round Pushbutton Switch Cap Blue Snap Fit
Need more? Email Us
Omron
Accessory Type = Operation Key / Suitable for = D4NS Series Safety Door Switch
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND RED/WHITE / Round Pushbutton Switch Cap Red, White Snap Fit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess