The SS40AF-2 is a versatile digital Hall-effect sensor manufactured by Honeywell Sensing and Productivity Solutions. It is designed to provide reliable and accurate magnetic sensing in a compact package. The sensor's robust construction and digital output make it suitable for a wide range of industrial, automotive, and consumer applications.
Applications
- Position sensing: Accurately detects the position of moving components in machinery, equipment, and automotive systems.
- Speed sensing: Measures the rotational speed of shafts and gears in motors, engines, and other rotating equipment.
- Flow rate measurement: Used in flow meters to determine the rate of fluid or gas flow in industrial processes and HVAC systems.
- Proximity detection: Detects the presence or absence of an object within a specified range, triggering an action or providing feedback.
- Magnetic encoding: Reads and interprets magnetic patterns for encoding applications in security systems and data storage devices.
Features
- Digital output: Provides a clean and consistent digital signal, facilitating easy integration with microcontrollers and other digital circuits.
- Compact size: The small footprint allows for integration into space-constrained applications.
- Wide operating voltage range: Operates reliably over a broad range of supply voltages, enhancing design flexibility.
- High sensitivity: Detects magnetic fields with high accuracy, ensuring dependable performance.
- Durable construction: Withstands harsh environmental conditions, contributing to long-term reliability.
Benefits
- Enhanced system performance: Accurate and reliable sensing capabilities improve the overall performance of the system.
- Simplified design: Digital output simplifies interface with digital circuits, streamlining the design process.
- Reduced system size: The compact package allows for smaller and more efficient designs.
- Increased reliability: Robust construction ensures dependable performance in demanding environments, reducing downtime.
- Cost-effective solution: Provides reliable sensing capabilities at a competitive price.
Additional Details
The SS40AF-2 Hall-effect sensor operates based on the principle of the Hall effect, where a voltage difference is produced across an electrical conductor transverse to a magnetic field. The sensor outputs a digital signal when the magnetic field exceeds a specific threshold, indicating the presence of the field. It is designed to be highly resistant to mechanical stress and environmental factors. It typically requires an external pull-up resistor for proper output. The sensor's supply voltage typically ranges from 4.5 Vdc to 24 Vdc.