EN
  • EN
  • DE

SZR-MY4-N1

Part No SZR-MY4-N1
Manufacturer Honeywell
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839347-SZR-MY4-N1
Ultra Librarian 3D Model Ultra Librarian SZR-MY4-N1 CAD Model

Description

The SZR-MY4-N1 is a miniature industrial relay manufactured by Honeywell. It is a versatile and reliable component used in a wide range of industrial control and automation applications. This relay is known for its compact size, high switching capacity, and long operational life.

Applications

  • Industrial automation systems
  • Process control equipment
  • Robotics
  • HVAC systems
  • Power distribution panels
  • Machine tools
  • Packaging machinery

Features

  • Miniature size
  • High switching capacity
  • Long operational life
  • Plug-in mounting
  • LED indicator (optional)
  • Mechanical flag indicator (optional)
  • Transparent housing for easy contact inspection

Benefits

  • Space saving: The miniature size allows for high-density mounting in control panels and other equipment.
  • Reliable switching: The high switching capacity ensures reliable operation even with demanding loads.
  • Reduced downtime: The long operational life minimizes the need for frequent replacements, reducing downtime and maintenance costs.
  • Easy installation: The plug-in mounting simplifies installation and replacement.
  • Visual indication: The optional LED and mechanical flag indicators provide visual confirmation of relay status.
  • Easy inspection: The transparent housing allows for easy visual inspection of the contacts.

Specifications

  • Contact Configuration: 4PDT (4 Pole Double Throw)
  • Contact Rating: Typically 5A at 250VAC / 30VDC
  • Coil Voltage: Available in various voltages, including 12VDC, 24VDC, 110VAC, and 220VAC
  • Operating Temperature: -40°C to +70°C
  • Mechanical Life: Typically 20 million operations
  • Electrical Life: Typically 200,000 operations at rated load
  • Mounting: Plug-in

The Honeywell SZR-MY4-N1 relay is designed for general purpose applications and provides reliable switching performance in a compact package. It is widely used for switching low to medium current loads. It's robust construction and reliable performance make it a popular choice in various industrial applications.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess