EN
  • EN
  • DE

VC5E-450

Part No VC5E-450
Manufacturer Honeywell
Catalog OEM Parts (T - Z)
Description Wirewound Resistors - Through Hole VC Series, 450 Ohms, 5.0 W, Fixed, Wirewound Resistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 5 W
RoHS Non-Compliant
Win Source Part Number 965261-VC5E-450
Categories OEM Parts(T-Z)
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VC5E-450 CAD Model

Description

The VC5E-450 is a Vertical Mount Pressure Sensor manufactured by Honeywell. It is part of the VersaFlow series and designed for measuring pressure in various industrial applications. This sensor offers a durable and reliable solution for monitoring pressure in harsh environments.

Applications

  • HVAC systems: Monitoring air pressure in ventilation ducts.
  • Medical equipment: Measuring pressure in respirators and oxygen concentrators.
  • Industrial automation: Monitoring pressure in pneumatic systems.
  • Process control: Measuring pressure in liquid and gas pipelines.
  • Environmental monitoring: Measuring atmospheric pressure.

Features

  • Vertical mount configuration
  • Pressure range: 0 psi to 5 psi
  • Compensated and amplified output
  • Operating temperature: -40°C to +85°C
  • Excellent long-term stability
  • RoHS compliant
  • Durable construction

Benefits

  • Accurate and reliable pressure measurement for enhanced process control.
  • Easy integration into existing systems with vertical mount configuration.
  • Stable performance over a wide temperature range.
  • Long-term reliability reduces maintenance costs.
  • Suitable for use in harsh industrial environments.

Additional Details

The VC5E-450 pressure sensor provides a compensated and amplified output signal, simplifying the interface to microcontrollers and other data acquisition systems. It is designed to withstand harsh industrial environments, providing reliable performance over its operating temperature range. The vertical mount configuration allows for easy installation on circuit boards and other mounting surfaces. The pressure sensor is RoHS compliant, meaning it does not contain hazardous substances. The compact size of the sensor makes it suitable for applications where space is limited. The sensor uses piezoresistive technology to measure pressure. It is designed for non-corrosive, non-ionic working fluids, such as air and dry gases.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess