EN
  • EN
  • DE

HF152F/012-1ZT(257)

Part No HF152F/012-1ZT(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF152F Series 20 A SPDT 12VDC PCB Mount Subminiature High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPDT
Win Source Part Number 1062526-HF152F/012-1ZT(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF152F/012-1ZT(257) CAD Model

Description

The HF152F/012-1ZT(257) is a miniature high-power relay manufactured by Hongfa. It's designed to handle significant current loads in a compact form factor, making it suitable for a variety of applications where space is limited but high switching capacity is required.

Applications

  • Power supplies
  • Inverters
  • UPS (Uninterruptible Power Supplies)
  • Solar power equipment
  • Electric vehicle charging stations
  • Industrial automation systems

Features

  • High switching capacity: Capable of handling large current loads for its size.
  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • High insulation resistance: Provides electrical isolation between the coil and contacts.
  • Low coil power consumption: Minimizes energy usage.
  • Long life expectancy: Offers reliable performance over an extended period.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable power switching: Ensures dependable operation in demanding applications.
  • Space-saving design: Enables integration into compact systems.
  • Energy efficiency: Reduces power consumption and operating costs.
  • Long-term reliability: Minimizes maintenance and replacement costs.

Additional Details

The 'HF152F' designates the relay series from Hongfa. '/012' signifies a coil voltage of 12VDC. '-1ZT' specifies the contact arrangement, material, and terminal type. '(257)' likely represents a production batch number. The datasheet will provide detailed information on contact ratings (e.g., 16A/250VAC), coil resistance, operating temperature range, and mechanical dimensions. It is a Single Pole Double Throw (SPDT) relay.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Essentra Components
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess