EN
  • EN
  • DE

HF33F/012-ZS3F(257)

Part No HF33F/012-ZS3F(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF33F Series 3 A SPDT 12 V Sealed Submini Intermediate Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062571-HF33F/012-ZS3F(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF33F/012-ZS3F(257) CAD Model

Description

The HF33F/012-ZS3F(257) is a miniature electromagnetic relay manufactured by HongFa, designed for general-purpose switching applications. The "012" in the part number indicates it operates with a 12V DC coil voltage.

Applications:

  • General Purpose Switching: Used for switching in a wide variety of electronic circuits.
  • Automation Equipment: Employed in automation systems to control different functions.
  • Industrial Control Systems: Utilized in industrial control panels for switching and control tasks.
  • Home Appliances: Found in various home appliances for controlling functionalities.
  • Power Supplies: Used in power supply circuits for switching and control operations.

Features:

  • Miniature Size: Compact form factor for easy integration into various applications.
  • Electromagnetic Relay: Provides reliable switching of electrical circuits.
  • 12V Coil Voltage: Operates with a 12V DC coil voltage.
  • High Switching Capacity: Capable of handling significant electrical loads.
  • Long Life Expectancy: Designed for long-term reliability and consistent performance.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching performance.
  • Compact Integration: Easy to integrate into various electronic circuits due to its small size.
  • Long Service Life: Designed to provide a long and reliable service life.
  • Versatile Application: Suitable for a wide range of switching applications.
  • Cost-Effective: Offers a cost-effective solution for general-purpose switching needs.

Additional Details:

The HF33F/012-ZS3F(257) relay typically features a specific contact configuration, such as SPDT (Single Pole Double Throw) or SPST (Single Pole Single Throw), based on the application's requirements. The relay's contacts are often made from a silver alloy, ensuring good conductivity and corrosion resistance. It meets industry standards for electrical safety and performance. HongFa provides detailed specifications and application notes to assist engineers in integrating the HF33F/012-ZS3F(257) into their designs. The relay coil is designed for efficient operation, minimizing power consumption. Its durable construction and reliable performance make it a suitable choice for numerous general-purpose switching applications. This relay is a crucial component in many electronic systems, offering reliable and efficient switching functionality.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6881 $58.4885
205+ $0.5647 $115.7635
320+ $0.5470 $175.0400
440+ $0.5295 $232.9800
565+ $0.5118 $289.1670
760+ $0.4588 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,150 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess