EN
  • EN
  • DE

HFD41-012-H-S

Part No HFD41-012-H-S
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843365-HFD41-012-H-S
Ultra Librarian 3D Model Ultra Librarian HFD41-012-H-S CAD Model

Description

The HFD41-012-H-S is a polarized latching relay manufactured by HongFa. This relay is designed for applications requiring low power consumption and stable switching. Its latching function allows it to maintain its contact position even when power is removed, ideal for applications such as telecommunications, remote control systems, and battery-powered devices.

Applications

  • Telecommunications equipment
  • Remote control systems
  • Battery-powered equipment
  • Automatic test equipment
  • Security systems

Features

  • Polarized latching type
  • Low power consumption
  • Contact form: 2 Form C (DPDT)
  • Contact rating: 0.5A at 125VAC / 1A at 30VDC
  • Coil voltage: 12VDC
  • High sensitivity
  • Sealed Construction
  • RoHS compliant

Benefits

  • Low Power Consumption: Minimizes energy usage, suitable for battery-operated devices.
  • Latching Function: Retains contact position without continuous power, useful for memory retention.
  • Compact Size: Suitable for high-density PCB layouts.
  • Reliable Switching: Consistent performance over a long operational life.
  • Sealed Construction: Protection against dust and other environmental contaminants

Additional Details

The HFD41-012-H-S operates on a 12VDC coil voltage and has a contact rating of 0.5A at 125VAC or 1A at 30VDC. The 2 Form C (DPDT) contact configuration provides switching of two separate circuits. The sealed construction enhances reliability in harsh environments. Insulation resistance is typically 100MΩ minimum at 500VDC. Dielectric strength is 750VAC between coil and contacts and 500VAC between open contacts. The operating temperature range is typically -40°C to +85°C. The latching feature requires correct polarity for proper operation. The relay is mounted through-hole on PCBs.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess